The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class F insulation system. The relay has a PCB pin termination, operates at 5 VDC coil voltage with a coil power of 0.36 W, and uses AgCdO contacts with gold plating. It supports a maximum switching current of 20 A at 16 VDC and 15 A at 125 VAC, with an operate time under 10 ms and release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C. The device is rated for 1 × 10⁵ electrical operations and 1 × 10⁷ mechanical operations. Insulation resistance is 1,000 MΩ minimum at 500 VDC. The physical dimensions and weight of 9.5 grams are characteristic of the series.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.5 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-5SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |