The PC415H series is a 15 A subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general-purpose switching. The relay features a sealed, immersion-cleanable enclosure and Class F insulation. It operates with a 48 VDC coil consuming 0.36 W, has a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC, and meets RoHS compliance. Contact resistance is 100 mΩ max at 0.1 A and 6 VDC, with a dielectric strength of 1500 Vrms between coil and contacts for 1 minute. The operating temperature range is -55°C to 85°C, and the relay supports 1 × 10⁵ electrical operations. The case is PCB-mounted with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-48SFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |