The PC415H series is a 15 amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable housing, RoHS compliance, and Class B or Class F insulation. The relay has a 100 mΩ maximum initial contact resistance, operates within -55°C to 85°C, and supports a maximum switching current of 20 A at 16 VDC or 15 A at 125 VAC. Contact material options include AgCdO or AgCdO with gold plating. The coil power consumption is 0.36 W at 48 VDC, with a must-operate voltage of 33.6 VDC and must-release voltage of 4.8 VDC. Operate time is less than 10 ms, release time less than 5 ms. The part mounts via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-48CG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |