The PC415H series is a 15-amp subminiature PCB power relay with a sealed, immersion-cleanable design and Class B or Class F insulation. It features 1 Form A, B, or C contact configurations and supports switching up to 15 A at 125 VAC or 28 VDC, with a contact resistance of 100 mΩ max. The relay operates in temperatures from -55 °C to 85 °C, with an operate time under 10 ms and release time under 5 ms. It meets RoHS compliance and has a coil power consumption of 0.36 W. The package is designed for PCB mounting with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3SG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |