The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, rated for 15 amps at 125 VAC and 28 VDC, and 10 amps at 250 VAC. It features sealed, immersion-cleanable construction, RoHS compliance, Class B or Class F insulation, and operates with a 3.9 VDC rated coil voltage, consuming 0.36 W. Contact material is AgSnO when specified as T, with an initial contact resistance of 100 mΩ max. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The relay has an insulation resistance of 1,000 MΩ min. at 500 VDC and dielectric strength of 1,500 Vrms between coil and contacts. It weighs 9.5 grams and uses PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 3VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 2.1 VDC, Must Release Voltage: 0.3 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-3CFT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |