The PC415H series is a 15 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, designed for general purpose switching applications. It features a sealed, immersion-cleanable design, RoHS compliance, and Class B or Class F insulation. The relay has a 24 VDC coil with a power consumption of 0.36 W, a must-operate voltage of 16.8 VDC, and a must-release voltage of 2.4 VDC. Contact ratings include 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Contact material is AgSnO when specified by the "T" suffix. The relay operates in temperatures from -55 °C to 85 °C, with an operate time under 10 ms and release time under 5 ms. It has a PCB pin termination and dimensions suitable for standard printed circuit board layouts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-24ST-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |