Picker Components General Purpose Relays PC415H-1A-24SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A contact configuration, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable enclosure, Class F insulation, and RoHS compliance. The relay operates on a 24 VDC coil with a power consumption of 0.36 W, an operate time of less than 10 ms, and a release time of less than 5 ms. It has a dielectric strength of 1500 Vrms between coil and contacts, and operates from -55°C to 85°C. The package measures 20.3 x 15.2 x 17.5 mm and weighs 9.5 grams. Contact material is AgCdO with gold plating.

Datasheet Summary
Powered by GS/AI

The PC415H is a 15 amp subminiature PCB power relay with 1 Form A contact configuration, rated for 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. It features a sealed, immersion-cleanable enclosure, Class F insulation, and RoHS compliance. The relay operates on a 24 VDC coil with a power consumption of 0.36 W, an operate time of less than 10 ms, and a release time of less than 5 ms. It has a dielectric strength of 1500 Vrms between coil and contacts, and operates from -55°C to 85°C. The package measures 20.3 x 15.2 x 17.5 mm and weighs 9.5 grams. Contact material is AgCdO with gold plating.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415H-1A-24SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415H-1A-24SF-X
General Purpose Relays 2500-PC415H-1A-24SF-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415H-1A-24SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1370310 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - 5506.5 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers
Relay module - Timer relay module - 857-640 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers