The PC415H is a 15-amp subminiature PCB power relay with 1-form A, 1-form B, or 1-form C contact options, designed for general-purpose switching. It features a sealed, immersion-cleanable enclosure and RoHS compliance. The relay operates with a 24 VDC coil, consuming 0.36 W, with a must-operate voltage of 16.8 VDC and must-release voltage of 2.4 VDC. Contact ratings include 15 A at 125 VAC and 28 VDC, and 10 A at 250 VAC. Insulation is Class F, with dielectric strength of 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Contact resistance is 100 mΩ maximum, and the terminal strength is 5 N. Operating temperature ranges from -55°C to 85°C, with a mechanical life of 1 × 10^7 operations and an electrical life of 1 × 10^5 operations. The package is a PCB mount with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-24CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |