The PC415H series is a 15-amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact configurations, featuring a sealed, immersion-cleanable design and RoHS compliance. It has a PCB pin termination, a coil power consumption of 0.36 W, and operates at 12 VDC with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. The relay supports up to 15 A at 125 VAC and 28 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. It offers Class F insulation, a contact material of AgCdO with gold plating, an operating temperature range of -55°C to 85°C, and a mechanical life of 1 × 10^7 operations. The physical dimensions and terminal strength of 5 N are defined for the series, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-12CFG-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |