The PC415H is a 15-amp subminiature PCB power relay with Form A, B, or C contact configurations, designed for general-purpose switching applications. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and a Class F insulation system. The relay operates on 12 VDC with a coil power consumption of 0.36 W, a must-operate voltage of 8.4 VDC, and a must-release voltage of 1.2 VDC. Contact rating is 15 A at 125 VAC and 28 VDC, with a maximum switching power of 420 W and 2500 VA. Operate time is less than 10 ms and release time is less than 5 ms. The operating temperature range is -55°C to 85°C. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 15A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415H-1A-12CF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |
| DC Voltage | 28 volts |