The PC415 series is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint and sealed, immersion-cleanable construction. It offers 1 Form A, 1 Form B, or 1 Form C contact configurations, with a maximum switching power of 420 W resistive or 2500 VA, and switching currents up to 20 A at 14 VDC or 10 A at 120 VAC and 28 VDC. The part is RoHS compliant and uses silver cadmium oxide contacts. It operates with a 48 VDC coil consuming 360 mW, requiring a minimum of 33.6 VDC to operate and releasing below 4.8 VDC. The relay has an operate time under 10 ms, release time under 5 ms, and operates from -55°C to 85°C. Class F insulation is available, and it meets UL/CUL E86876 ratings. The package is designed for PCB mounting with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |