The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable construction, and is RoHS compliant. The relay has a 48 VDC coil with 360 mW sensitivity, operate time under 10 ms, release time under 5 ms, and operates from -55 °C to 85 °C. It meets Class B insulation standards, with Class F available. Contacts are made of AgSnO for the variant with the T suffix. Maximum switching power is 420 W and 2500 VA, with switching current up to 20 A and voltage up to 380 VAC or 110 VDC. Insulation resistance is 1000 MΩ min at 500 VDC, and dielectric strength is 1500 Vrms between coil and contacts. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |