The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C configurations, and features a 'Sugar Cube' footprint. It has a sealed, immersion-cleanable enclosure and is RoHS compliant with AgCdO + gold-plated contacts for this variant. The relay operates at 48 VDC coil voltage with a coil power of 6400 ohms, has a must operate voltage of 33.6 VDC and a must release voltage of 4.8 VDC. Contact resistance is ≤ 100 milliohms, with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. Operate time is less than 10 ms, release time less than 5 ms, and it operates from -55°C to 85°C with 93% relative humidity tolerance. Insulation is Class F. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48SF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |