Picker Components General Purpose Relays PC415-1C-48LCF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "sugar cube" footprint, sealed and immersion cleanable construction, and RoHS compliance. The relay uses AgCdO contact material, has a maximum switching power of 420 W and 2500 VA, and operates at up to 380 VAC or 110 VDC. It meets Class F insulation standard when specified, with an operate time under 10 ms and release time under 5 ms. The operating temperature range is -55 °C to 85 °C, and the coil for a 48 VDC variant requires 800 mW power with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. The part is PCB mounted and weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "sugar cube" footprint, sealed and immersion cleanable construction, and RoHS compliance. The relay uses AgCdO contact material, has a maximum switching power of 420 W and 2500 VA, and operates at up to 380 VAC or 110 VDC. It meets Class F insulation standard when specified, with an operate time under 10 ms and release time under 5 ms. The operating temperature range is -55 °C to 85 °C, and the coil for a 48 VDC variant requires 800 mW power with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. The part is PCB mounted and weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-48LCF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-48LCF-X
General Purpose Relays 2500-PC415-1C-48LCF-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-48LCF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Relays - 5508.2 - Powell Electronics, Inc.
Altech Corp.
View Details
2 suppliers