The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity and available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable design, and RoHS compliance. The relay operates with a 48 VDC coil, requiring 360 mW power, with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. Contact material is silver cadmium oxide with gold plating, achieving a maximum initial contact resistance of 100 milliohms. It supports switching up to 20 A at 14 VDC and 380 VAC, with a dielectric strength of 1500 Vrms between coil and contacts. The operating temperature range is -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. The package is PCB-mounted, and the relay weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |