The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It uses a popular "Sugar Cube" footprint, is sealed and immersion cleanable, and complies with RoHS standards. The relay has a Class F insulation system, a 48 VDC coil with 6400 ohms resistance, 800 mW coil power, a must operate voltage of 33.6 VDC, and a must release voltage of 4.8 VDC. It operates in temperatures from -55 °C to 85 °C, has an operate time of less than 10 ms, a release time of less than 5 ms, and uses AgCdO contact material. The device is rated for 1 × 10⁵ electrical operations and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BSF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |