The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity and available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed and immersion-cleanable design, and is RoHS compliant. The relay has a Class F insulation system, silver cadmium oxide contact material with gold plating, and operates at 48 VDC coil voltage with a power consumption of 62.4 ohms. It meets UL/CUL ratings, has an operate time of less than 10 ms, a release time of less than 5 ms, and operates between -55°C and 85°C. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. The relay supports switching up to 20 A at 14 VDC and 5 A at 277 VAC, with a mechanical life of 10^7 operations and electrical life of 10^5 operations.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BSF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |