The PC415 series is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a "Sugar Cube" footprint, sealed construction, and RoHS compliance. The relay has a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts, with an operating temperature range of -55 to 85 °C. It supports AgCdO contact material and has a mechanical life of 10^7 operations and an electrical life of 10^5 operations. The part described as PC415-1C-48BCF-X uses a 48 VDC coil with 450 mW sensitivity and Class F insulation, with a must operate voltage of 33.6 VDC and a must release voltage of 4.8 VDC. Operate time is less than 10 ms and release time is less than 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BCF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |