The PC415 series is a 10-amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and silver cadmium oxide or silver tin oxide contact materials. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 20 A at 14 VDC, with a maximum switching voltage of 380 VAC and 110 VDC. It operates with a 48 VDC coil consuming 6400 ohms resistance, has an operate time of less than 10 ms, a release time of less than 5 ms, and operates from -55 to 85 °C. Insulation meets Class B or Class F standards, and it complies with UL and CUL ratings. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-48BCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |