The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity and a popular 'Sugar Cube' footprint. It is available in 1 Form A, 1 Form B, and 1 Form C contact configurations, with a sealed, immersion-cleanable case and RoHS compliance. The relay features a Class F insulation system, operates at 24 VDC with a 360 mW coil, and uses AgSnO contact material. It switches up to 110 VDC and 380 VAC, with a maximum switching current of 20 A. The operate time is less than 10 ms, release time less than 5 ms, and it functions across a temperature range of -55 to 85 °C. The terminal strength is 5 N, and it meets a dielectric strength of 1500 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-24SF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |