The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations, and a standard "Sugar Cube" footprint. This variant has a 24 VDC coil with 450 mW sensitivity, Class F insulation, sealed enclosure, and AgSnO contact material. It is RoHS compliant, with a 1,000 MΩ insulation resistance, 1,500 Vrms dielectric strength between coil and contacts, and operates from -55°C to 85°C. The relay has a maximum switching power of 2,500 VA and 420 W, with a maximum switching current of 20 A at 14 VDC. Operate time is less than 10 ms and release time is less than 5 ms. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-24BCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |