Picker Components General Purpose Relays PC415-1C-12LSF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint and sealed, immersion-cleanable construction. It is available in 1 Form A, B, or C contact configurations with AgCdO contacts and supports switching up to 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC. Maximum switching voltage is 380 VAC and 110 VDC. Operate time is less than 10 ms, release time less than 5 ms, and mechanical life is 1 × 10⁷ operations. The 12 VDC coil has 400 ohms resistance and 360 mW power consumption, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. Insulation resistance is 1,000 megohms min at 500 VDC, and dielectric strength is 1,500 Vrms between coil and contacts. Operating temperature ranges from -55°C to 85°C. The part weighs 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 is a 10 Amp subminiature PCB power relay with a "Sugar Cube" footprint and sealed, immersion-cleanable construction. It is available in 1 Form A, B, or C contact configurations with AgCdO contacts and supports switching up to 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC. Maximum switching voltage is 380 VAC and 110 VDC. Operate time is less than 10 ms, release time less than 5 ms, and mechanical life is 1 × 10⁷ operations. The 12 VDC coil has 400 ohms resistance and 360 mW power consumption, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. Insulation resistance is 1,000 megohms min at 500 VDC, and dielectric strength is 1,500 Vrms between coil and contacts. Operating temperature ranges from -55°C to 85°C. The part weighs 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-12LSF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-12LSF-X
General Purpose Relays 2500-PC415-1C-12LSF-X
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-12LSF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA12.2424N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F3 5A changeover contact - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232829 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details