The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable design, RoHS compliance, and AgCdO or AgSnO contact materials. The relay has a 12 VDC coil variant with 800 mW coil sensitivity, a must operate voltage of 8.4 VDC, and a must release voltage of 1.2 VDC. It operates in temperatures from -55 to 85 °C, with an operate time under 10 ms and release time under 5 ms. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Insulation is Class F. The part measures 20.3 x 10.2 x 15.9 mm and weighs 9.5 grams. The PC415-1C-12LSF-X-T is a variant of this series and inherits all standard specifications.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12LSF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |