The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide or silver tin oxide contact materials. The relay has a 12 VDC coil with 450 mW sensitivity (B option), Class F insulation, and operates at 8.4 VDC minimum to release at 1.2 VDC. It switches up to 20 A at 14 VDC, 10 A at 120 VAC, and 7 A at 240 VAC, with a contact resistance of 100 milliohms max, operate time under 10 ms, and release time under 5 ms. The operating temperature range is -55 to 85 °C, with dielectric strength of 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. The device weighs 9.5 grams and is mounted via PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BSF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |