The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity and a "Sugar Cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features sealed, immersion-cleanable construction, RoHS compliance, and silver cadmium oxide contacts. The relay operates at 12 VDC coil voltage with a 360 mW coil power rating, has an operate time under 10 ms, a release time under 5 ms, and meets a 1500 Vrms dielectric strength between coil and contacts. It supports an operating temperature range of -55 to 85 °C and a relative humidity of 93% at 40 °C. The package is PCB-mounted with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1C-12BS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |