Picker Components General Purpose Relays PC415-1C-12BCF-X-T

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, featuring a "Sugar Cube" footprint and sealed, immersion-cleanable construction. This variant uses a 12 VDC coil with 450 mW sensitivity, Class F insulation, AgSnO contact material, and RoHS compliance. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 series is a 10 Amp subminiature PCB power relay with 1 Form A, 1 Form B, or 1 Form C contact options, featuring a "Sugar Cube" footprint and sealed, immersion-cleanable construction. This variant uses a 12 VDC coil with 450 mW sensitivity, Class F insulation, AgSnO contact material, and RoHS compliance. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, with a dielectric strength of 1500 Vrms between coil and contacts and 750 Vrms between open contacts. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1C-12BCF-X-T - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1C-12BCF-X-T
General Purpose Relays 2500-PC415-1C-12BCF-X-T
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1C-12BCF-X-T
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Force Guided Relays - 102484 - RS Components, Ltd.
Specs
Mounting PCBoard; Pcb mount
Poles Double Pole (DP)
Throw Double Throw
View Details