The PC415 is a subminiature PCB power relay with 10 A continuous contact capacity, available in 1 Form A, B, or C configurations, and uses a 'sugar cube' footprint with PCB pin termination. It features a sealed enclosure, RoHS compliance, and operates from -55°C to 85°C. The PC415-1B-48LCF-X-G variant has a 48 VDC coil with 800 mW power, Class F insulation, and AgCdO + gold-plated contacts, housed in a dust cover. It requires 33.6 VDC to operate and releases at 4.8 VDC, with an operate time under 10 ms and release time under 5 ms. The relay is rated for 2500 VA maximum switching power, 20 A at 14 VDC, and 1 × 10^5 electrical operations. Dielectric strength is 1500 Vrms between coil and contacts.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48LCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |