The PC415 is a 10 amp subminiature PCB power relay with a popular 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and AgCdO contact material. The relay operates with a 48 VDC coil, has a coil power of 800 mW, and meets Class B insulation standards. It supports a maximum switching current of 20 A and switching power up to 2500 VA. With an operate time under 10 ms and release time under 5 ms, it withstands operating temperatures from -55 to 85 °C and relative humidity up to 93% at 40 °C. The physical dimensions and pin layout are consistent with the standard PCB footprint for this series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48LC-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |