The PC415 series is a subminiature PCB power relay with a 'sugar cube' footprint, rated for 10 A continuous contact current and available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable encapsulation, RoHS compliance, and silver cadmium oxide contacts. The relay supports a maximum switching voltage of 380 VAC and 110 VDC, with a coil voltage of 48 VDC and a coil power of 1280 mW maximum. Operate time is less than 10 ms, release time less than 5 ms, and it operates from -55 °C to 85 °C. Insulation class B is standard, and the part is designed for PCB pin termination with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-48BC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |