The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It has a sealed, immersion-cleanable enclosure, RoHS compliance, and Class B or Class F insulation. The part PC415-1B-24SF-X uses a 24 VDC coil with 360 mW sensitivity, AgCdO contacts, and a 24 VDC coil must operate voltage of 16.8 VDC and must release voltage of 2.4 VDC. Operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 to 85 °C. It supports 10 A switching at 120 VAC and 28 VDC, with a maximum switching current of 20 A and dielectric strength of 1500 Vrms between coil and contacts. The relay is fully automated and suitable for general purpose applications.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |