The PC415 series is a 10 amp subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and AgCdO contact material. The relay operates with 24 VDC coil voltage, has a 360 mW coil sensitivity, Class F insulation, and meets UL/CUL ratings for resistive loads of 10 A at 120 VAC and 28 VDC. It supports switching up to 20 A at 14 VDC, with an operate time under 10 ms and release time under 5 ms. Operating temperature ranges from -55 °C to 85 °C, with a dielectric strength of 1500 Vrms between coil and contacts. The part is mounted via PCB pins and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |