The PC415 is a 10 Amp subminiature PCB power relay with a "sugar cube" footprint, designed for general purpose switching applications. It is available in 1 Form A, 1 Form B, and 1 Form C contact configurations, with a sealed, immersion-cleanable enclosure and RoHS-compliant, lead-free construction. The relay operates with a 24 VDC coil consuming 1600 ohms resistance, has a must operate voltage of 16.8 VDC and a must release voltage of 2.4 VDC, and features an operate time of less than 10 ms and a release time of less than 5 ms. It supports contact ratings of 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, with AgSnO contact material and Class B insulation. The operating temperature ranges from -55 °C to 85 °C, with a weight of 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-24C-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |