Picker Components General Purpose Relays PC415-1B-12SF-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "sugar cube" footprint, sealed enclosure, and RoHS-compliant lead-free construction. The relay operates with a 12 VDC coil requiring 360 mW power, has a must-operate voltage of 8.4 VDC and a must-release voltage of 1.2 VDC, with an operate time under 10 ms and release time under 5 ms. Contact material is AgCdO with gold plating, insulation is Class F, and it meets a 1500 Vrms dielectric strength between coil and contacts. Operating temperature ranges from -55 to 85 °C. Mechanical life is rated at 1 × 10· operations and electrical life at 1 × 10⁵ operations. Weight is 9.5 grams.

Datasheet Summary
Powered by GS/AI

The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "sugar cube" footprint, sealed enclosure, and RoHS-compliant lead-free construction. The relay operates with a 12 VDC coil requiring 360 mW power, has a must-operate voltage of 8.4 VDC and a must-release voltage of 1.2 VDC, with an operate time under 10 ms and release time under 5 ms. Contact material is AgCdO with gold plating, insulation is Class F, and it meets a 1500 Vrms dielectric strength between coil and contacts. Operating temperature ranges from -55 to 85 °C. Mechanical life is rated at 1 × 10· operations and electrical life at 1 × 10⁵ operations. Weight is 9.5 grams.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1B-12SF-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1B-12SF-X-G
General Purpose Relays 2500-PC415-1B-12SF-X-G
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1B-12SF-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details