The PC415 is a 10 amp subminiature PCB power relay in a "sugar cube" footprint, available with 1 Form A, B, or C contacts. It has a sealed, immersion-cleanable design and AgCdO contacts, with RoHS compliance. For the 12 VDC coil variant, coil power is 400 mW, must operate voltage is 8.4 VDC, and must release voltage is 1.2 VDC. The relay supports switching up to 2500 VA, 420 W resistive load, and 20 A at 14 VDC. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Contact resistance is 100 milliohms max. Operate time is less than 10 ms, release time less than 5 ms. Operating temperature ranges from -55 °C to 85 °C. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12LCF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |