The PC415 is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and silver cadmium oxide contacts with gold plating options. The relay operates with a 12 VDC coil requiring 400 ohms resistance and 360 mW power, with a must-operate voltage of 8.4 VDC and must-release voltage of 1.2 VDC. It has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, a dielectric strength of 1500 Vrms between coil and contacts, and an operating temperature range of -55 to 85 °C. Its insulation system is Class B, and contact resistance is 100 milliohms maximum. The relay measures 9.5 grams and meets UL/CUL E86876 ratings.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |