The PC415 series is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and AgCdO or AgSnO contact materials. The relay has a 450 mW coil sensitivity option, operates on 12 VDC with a must-operate voltage of 8.4 VDC and a must-release voltage of 1.2 VDC, and meets Class F insulation standards. Its operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 °C to 85 °C. The relay supports switching up to 20 A at 14 VDC and 7 A at 240 VAC, with a dielectric strength of 1500 Vrms between coil and contacts. The package is PCB-mounted with pin termination.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12BSF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |