The PC415 is a 10 A subminiature PCB power relay with 1 Form B contacts, sealed construction, and a 'sugar cube' footprint. It operates at 12 VDC with a 400 mW coil, must operate at 8.4 VDC, and releases at 1.2 VDC. Contact material is AgSnO, with 100 milliohms max initial resistance. Switching capacity is 10 A at 120 VAC or 28 VDC and 7 A at 240 VAC. Operating temperature ranges from -55 °C to 85 °C. Operate time is under 10 ms, release time under 5 ms. Dielectric strength is 1500 Vrms between coil and contacts. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST NC (1 Form B), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 450mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 8.4 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1B-12BCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |