The PC415 is a 10 amp subminiature PCB power relay with a 1 Form A contact configuration, designed for general-purpose switching applications. It features a sealed, immersion-cleanable package with a popular 'Sugar Cube' footprint and is RoHS compliant. The relay has a 48 VDC coil with 360 mW sensitivity, a must-operate voltage of 33.6 VDC, and a must-release voltage of 4.8 VDC. Contact material is AgSnO, with an initial contact resistance of 100 milliohms max. It operates at -55 to 85 °C, has a dielectric strength of 1500 Vrms between coil and contacts, and switches up to 20 A at 14 VDC. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under resistive loads. The relay complies with Class B insulation standards and has an operate time of less than 10 ms and a release time of less than 5 ms.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48S-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |