The PC415 series is a subminiature PCB power relay with 10 amp continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "sugar cube" footprint, sealed and immersion-cleanable design, and is RoHS compliant. The relay has a 48 VDC coil with 360 mW power consumption, must operate at 33.6 VDC, and must release at 4.8 VDC. It offers a maximum switching power of 420 W and 2500 VA, with contact material of AgCdO plus gold plate. Operational parameters include an operate time of less than 10 ms, release time of less than 5 ms, and an operating temperature range of -55 °C to 85 °C. Insulation meets Class B standard, and the unit weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |