The PC415 is a 10 A subminiature PCB power relay with a 'Sugar Cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable design, RoHS compliance, and class B or F insulation. The relay operates with a 48 VDC coil requiring 800 mW power, has a must operate voltage of 33.6 VDC and a must release voltage of 4.8 VDC, with operate and release times of less than 10 ms and 5 ms respectively. It supports switching up to 20 A at 14 VDC and 7 A at 240 VAC, with silver cadmium oxide contacts and an operating temperature range of -55 °C to 85 °C. The package uses PCB pin termination and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48LSF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |