The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable design, and is RoHS compliant with AgCdO contact material. The relay operates with a 48 VDC coil, consuming 800 mW, has a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC, and meets Class B insulation standards. It delivers a maximum switching power of 420 W or 2500 VA, with a switching current rating of 20 A. Operating time is less than 10 ms, release time less than 5 ms, and it functions across a temperature range of -55°C to 85°C. The device is rated for 1 × 10^5 electrical operations and weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48LS-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |