The PC415 series is a 10 amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and AgCdO or AgSnO contact materials. The relay has a maximum switching capacity of 10 A at 120 VAC or 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, with a maximum switching voltage of 380 VAC and 110 VDC. The coil for the 48 VDC variant requires 62.4 ohms resistance and 800 mW power, with a must operate voltage of 33.6 VDC and must release voltage of 4.8 VDC. Operating time is less than 10 ms, release time less than 5 ms, and the operating temperature range is -55 to 85 °C. Insulation meets Class F standard, and the unit weighs 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgSnO2
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48LCF-X-T |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |