The PC415 is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed enclosure, and RoHS-compliant, lead-free construction. The relay meets Class F insulation standards when specified, operates with an 800 mW coil (48 VDC), and has a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. Contact resistance is 100 milliohms max, with AgCdO + Gold Plate contact material. Switching capacity includes 10 A at 120 VAC and 28 VDC, and 7 A at 240 VAC. Operating temperature ranges from -55 °C to 85 °C. Terminals are compliant with 260 °C soldering. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations. Dimensions and pinout follow the standard PCB layout for this series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48LCF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |