The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a "Sugar Cube" footprint and sealed, immersion-cleanable construction. The relay meets Class B insulation standards, with Class F available, and is RoHS compliant. The PC415-1A-48LC-X variant uses a 48 VDC coil with 800 mW sensitivity, a dust cover enclosure, and AgCdO contact material. Its operate time is less than 10 ms, release time less than 5 ms, and operating temperature ranges from -55 to 85 °C. The part weighs 9.5 grams and supports a maximum switching power of 2500 VA and 20 A at 14 VDC.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48LC-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |