Picker Components General Purpose Relays PC415-1A-48LC-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 Amp continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and is RoHS compliant. The relay has a Class B or Class F insulation system, operates with a must-operate voltage of 33.6 VDC for the 48 VDC coil, and a must-release voltage of 4.8 VDC. It switches up to 20 A at 14 VDC and 7 A at 240 VAC, with an AgCdO + Gold Plate contact material. Operating time is less than 10 ms, release time less than 5 ms, and the temperature range is -55 to 85 °C. The package is PCB mount with pins.

Datasheet Summary
Powered by GS/AI

The PC415 series is a subminiature PCB power relay with a 10 Amp continuous contact capacity, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a 'Sugar Cube' footprint, sealed and immersion-cleanable construction, and is RoHS compliant. The relay has a Class B or Class F insulation system, operates with a must-operate voltage of 33.6 VDC for the 48 VDC coil, and a must-release voltage of 4.8 VDC. It switches up to 20 A at 14 VDC and 7 A at 240 VAC, with an AgCdO + Gold Plate contact material. Operating time is less than 10 ms, release time less than 5 ms, and the temperature range is -55 to 85 °C. The package is PCB mount with pins.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC415-1A-48LC-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC415-1A-48LC-X-G
General Purpose Relays 2500-PC415-1A-48LC-X-G
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC415-1A-48LC-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290060020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA02.6042 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details