The PC415 is a 10 A subminiature PCB power relay with a 'sugar cube' footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features a sealed, immersion-cleanable enclosure, RoHS compliance, and silver cadmium oxide contacts with optional gold plating. The relay operates with a 48 VDC coil, consuming 62.4 ohms resistance, and has a must-operate voltage of 33.6 VDC and a must-release voltage of 4.8 VDC. It meets Class F insulation standards, with an operate time of less than 10 ms and a release time of less than 5 ms. The operating temperature range is -55 °C to 85 °C, and it supports switching up to 20 A at 14 VDC, 10 A at 120 VAC, and 7 A at 240 VAC. The part is designed for PCB mounting with 5 N terminal strength and 260 °C solderability.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48CF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |