The PC415 is a 10 A subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, B, or C configurations. It features a sealed, immersion-cleanable enclosure and RoHS-compliant, lead-free construction. The relay switches 10 A at 120 VAC and 28 VDC, 7 A at 240 VAC, and 5 A at 277 VAC, with a maximum switching power of 420 W and 2500 VA. Contact material is silver cadmium oxide, with gold plating as an option. The 48 VDC coil requires 6400 ohms, operates at 33.6 VDC minimum, and releases at 4.8 VDC. Operate time is under 10 ms, release time under 5 ms. Operating temperature ranges from -55 to 85 °C. Insulation meets Class B standard, with Class F available. Dielectric strength is 1500 Vrms between coil and contacts, and 750 Vrms between open contacts. Weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 33.6 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-48C-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |