The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a popular 'Sugar Cube' footprint, sealed and immersion-cleanable design, and is RoHS compliant. The relay has a Class F insulation system, silver cadmium oxide contact material with gold plating, and operates at 24 VDC coil voltage with 360 mW coil power. It switches up to 10 A at 120 VAC and 28 VDC, with a maximum switching voltage of 110 VDC and 380 VAC. Operate time is less than 10 ms, release time less than 5 ms, and it operates from -55°C to 85°C. The terminal strength is 5 N, with an insulation resistance of at least 1,000 megohms at 500 VDC. The relay meets UL and CUL ratings E86876.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 360mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24SF-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 185 F (-55 to 85 C) |