The PC415 series is a 10 Amp subminiature PCB power relay with a "sugar cube" footprint, available in 1 Form A, 1 Form B, or 1 Form C contact configurations. It features sealed, immersion-cleanable construction, RoHS compliance, and AgCdO contact material. The relay has a maximum switching capacity of 10 A at 120 VAC and 28 VDC, and 7 A at 240 VAC, with a 420 W resistive load rating and 20 A maximum switching current. It operates with a 24 VDC coil dissipating 1600 ohms resistance, requires 16.8 VDC to operate and releases at 2.4 VDC minimum, with operate time under 10 ms and release time under 5 ms. The insulation system is Class F, and the operating temperature range is -55 °C to 85 °C. The terminal strength is 5 N, and the weight is 9.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24LCF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |