The PC415 series is a subminiature PCB power relay with a 10 A continuous contact capacity, available in 1 Form A, 1 Form B, and 1 Form C contact configurations. It features a sealed, immersion-cleanable design with a 'sugar cube' footprint and is RoHS compliant. The relay has a 24 VDC coil with 800 mW coil sensitivity, a must-operate voltage of 33.60 VDC, and a must-release voltage of 4.8 VDC. It operates in temperatures from -55 °C to 85 °C, with an operate time under 10 ms and a release time under 5 ms. The contact material is silver cadmium oxide with gold plating. Insulation class is F, and the dielectric strength is 1500 Vrms between coil and contacts. Weight is 9.5 grams. The part is terminated with PCB pins and meets UL/CUL standards with a 20 A maximum switching current and 2500 VA maximum switching power.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 10A, Switching Voltage: 48VDC, Coil Type: Non-Latching, Features: 800mW Coil Sensitivity, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 16.8 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +85°C, Contact Material: AgCdO + Gold Plate
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC415-1A-24LC-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 185 F (-55 to 85 C) |